EN
  • EN
  • DE

MUX16AT/883C

Part No MUX16AT/883C
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 16:1 500OHM 28CDIP / 1 Circuit IC Switch 16:1 500Ohm 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 500Ohm
Channel-to-Channel Matching (ΔRon) 26.6Ohm
Voltage - Supply, Single (V+) 10V ~ 15V
Voltage - Supply, Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Max) 2µs, 500ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 13pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928524-MUX16AT/883C
Ultra Librarian 3D Model Ultra Librarian MUX16AT/883C CAD Model

Description

Product Overview: MUX16AT/883C from Analog Devices Inc.

The MUX16AT/883C is a high-performance, 16-channel analog multiplexer from Analog Devices Inc., designed to cater to a wide range of applications that require high precision and reliability. This device is particularly suitable for use in military and aerospace industries, owing to its compliance with stringent quality standards and its ability to operate under extreme environmental conditions.

Key Features

  • High Channel Density: The MUX16AT/883C integrates 16 single-ended channels into one package, providing a compact and efficient solution for routing multiple analog signals to a single output.
  • Low On-Resistance: This multiplexer offers a low on-resistance, which minimizes signal attenuation and ensures high signal integrity, making it ideal for precision analog applications.
  • Low Crosstalk and Off-Channel Leakage: It is designed to reduce interference between channels, thus enhancing the performance of the system by providing cleaner and more accurate signal routing.
  • Break-Before-Make Switching: The device features break-before-make switching, which prevents momentary shorting of adjacent channels during switching, thereby protecting sensitive analog circuits.
  • Military Grade: The MUX16AT/883C meets the MIL-STD-883C standard, ensuring reliability in harsh environments and suitability for military-grade applications.

Applications

The robustness and precision of the MUX16AT/883C make it an excellent choice for a variety of high-demand applications, including:

  • Data Acquisition Systems
  • Avionics and Space Systems
  • Test Equipment and Instrumentation
  • Communication Systems
  • Process Control Systems

Product Specifications

The MUX16AT/883C operates over a wide temperature range and is available in a hermetically sealed package, which is crucial for applications where moisture and contaminants cannot be tolerated. The device also features TTL/CMOS-compatible digital inputs, making it easy to interface with a variety of logic families.

With its combination of performance, reliability, and versatility, the MUX16AT/883C from Analog Devices Inc. stands out as a superior choice for system designers who demand the best in analog signal multiplexing.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $300.1106 $300.1106
2+ $269.0642 $538.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess