Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX384
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213370-MAX384CWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX384CWN CAD Model

Description

The MAX384CWN from Maxim Integrated is a high-performance analog multiplexer that offers a robust solution for routing multiple signal lines through a single channel. This integrated circuit is designed to simplify the design and enhance the functionality of various electronic systems, making it an ideal choice for applications in data acquisition, instrumentation, and communication systems.

Key Features

  • Multiple Channel Configurations: The device can operate in different configurations, providing flexibility for 8:1, 4:1, or double 4:1 multiplexing options.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, the MAX384CWN ensures minimal signal attenuation, providing a clear and accurate signal path.
  • Single or Dual Supply Operation: It is capable of operating from a single +5V supply or dual ±5V supplies, accommodating a wide range of applications and power environments.
  • Low Power Consumption: The device features low power consumption, making it suitable for battery-operated and portable devices.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels, preserving signal integrity.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge, ensuring the device's reliability and longevity in harsh environments.

Applications

The MAX384CWN is versatile and can be used in various applications, including:

  • Sample and hold circuits
  • Data acquisition systems
  • Audio and video switching
  • Test equipment
  • Communication systems

Package and Quality

The MAX384CWN is available in a wide-body, 18-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF
Lowest to €15.2231
ECAD model for SY58023UMI
Maxim Integrated
Analog Switch Dual SPDT 16-Pin PDIP N
Need more? Email Us
ECAD model for MAX383EPE
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Lowest to €0.2675
ECAD model for SN74LV138AD
Quality Semiconductor
IC BUS FET EXCHG SW
Lowest to €1.9968
ECAD model for QS3L383SO
STMicroelectronics
IC SWITCH SPDT SOT23-6 / 1 Circuit IC Switch 2:1 4Ohm SOT-23-6
Need more? Email Us
ECAD model for STG719CTR
Texas Instruments
8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Lowest to €0.8691
ECAD model for SN74CB3Q3244RGYR
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to €9.5460
ECAD model for MAX384CWN
Microchip Technology
5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
Need more? Email Us
ECAD model for SY100EL56VZI
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 20PLCC
Need more? Email Us
ECAD model for MC10H174FNR2G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.5460 €47.7302
12+ €7.8326 €93.9916
18+ €7.5879 €136.5822
25+ €7.3431 €183.5770
32+ €7.0983 €227.1470
43+ €6.3641 €273.6544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,920 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention