Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 7ns, 4.5ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 19pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -52dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number STG719
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-4546-1,497-4546-2
Standard Package 3,000
Win Source Part Number 1188612-STG719CTR
Ultra Librarian 3D Model Ultra Librarian STG719CTR CAD Model

Description

STG719CTR - Low Power PNP Transistor by STMicroelectronics

The STG719CTR is a high-performance, low-power PNP transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This transistor is a part of STMicroelectronics' extensive portfolio of bipolar junction transistors (BJTs), known for their reliability and efficiency across a wide range of applications.

The STG719CTR boasts a collector-emitter voltage (V<sub>CEO) of -30V and a collector current (I<sub>C) of up to -500 mA, making it suitable for moderate power switching and amplification tasks. Its low collector-emitter saturation voltage ensures minimal power loss during operation, which is critical for energy-sensitive designs.

One of the key features of the STG719CTR is its SOT-323 package, which is a small, surface-mount package that is ideal for space-constrained applications. The compact footprint of the SOT-323 package allows for high-density PCB layouts, making it an excellent choice for portable and miniaturized electronic devices.

Additionally, the STG719CTR offers excellent h<sub>FE linearity, which ensures consistent gain performance over a wide range of operating conditions. This characteristic is particularly important for analog signal processing where fidelity and signal integrity are paramount.

With its low power consumption, the STG719CTR is well-suited for battery-powered applications, such as portable medical devices, wearables, and IoT devices. Its robustness is also reflected in its wide operating temperature range, which guarantees stable operation in diverse environmental conditions.

Overall, the STG719CTR from STMicroelectronics is a versatile PNP transistor that offers a balanced combination of power efficiency, compact form factor, and reliable performance. Whether it's for switching, amplification, or as a component in a more complex circuit, the STG719CTR is designed to meet the stringent requirements of modern electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product documentation available on their website.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH DUAL SPST MSOP / Analog Switch Dual SPST 8-Pin MSOP T/R
Need more? Email Us
ECAD model for PS320CUAEX
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795ABCPZ-500RL7
Diodes Incorporated
IC SWITCH QUAD SPST 16QSOP / Analog Switch Quad SPST 16-Pin QSOP
Lowest to $3.9117
ECAD model for PI5A392AQE
Diodes Incorporated
IC ANLG SW SPST DUAL NO 8-MSOP / Analog Switch Dual SPST 8-Pin MSOP T/R
Need more? Email Us
ECAD model for PS323CUAEX
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795ABCPZ-REEL
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST-NO 8MICROPAK
Lowest to $3.9117
ECAD model for FSA266L8X
Analog Devices Inc.
IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG792GBCPZ-REEL
Fairchild/ON Semiconductor
Analog Switch Single SPST 6-Pin MicroPak W T/R / IC SWITCH SPST 6MICROPAK
Need more? Email Us
ECAD model for FSA1157L6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $5.9849
ECAD model for FSA4157L6X

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention