EN
  • EN
  • DE

SN74LV138AD

Part No SN74LV138AD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV138
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255143-SN74LV138AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV138AD CAD Model

Description

SN74LV138AD 3-to-8 Line Decoder/Demultiplexer by Texas Instruments

The SN74LV138AD is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is part of the 74LV family, which operates at a lower voltage range for increased energy efficiency. As a 3-to-8 line decoder/demultiplexer, the SN74LV138AD is engineered to facilitate the distribution of digital signals across multiple outputs, making it an essential component for a variety of electronics applications.

The SN74LV138AD is characterized by its ability to decode three binary input signals into one of eight mutually exclusive outputs. It is commonly used in applications where signal routing and data distribution are required, such as in the design of microcontrollers, computer systems, and communication devices. The device's demultiplexing function allows for the sharing of a single input line with multiple output lines, which is critical in applications where data needs to be directed to different destinations.

Featuring a wide operating voltage range of 2V to 5.5V, the SN74LV138AD ensures compatibility with a broad spectrum of TTL (Transistor-Transistor Logic) levels. This flexibility makes it suitable for interfacing with both standard TTL and low-voltage CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The device boasts a significant reduction in power consumption without compromising speed, thanks to its low-voltage operation.

The SN74LV138AD comes in a standard 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its pin configuration includes three inputs (A, B, C), eight outputs (Y0 to Y7), an enable input, and a ground pin, making it easy to integrate into existing designs. Moreover, the device is characterized by its robustness, with high ESD (Electrostatic Discharge) protection and latch-up performance exceeding 250 mA per JESD 17, ensuring reliability even in harsh environments.

In summary, the SN74LV138AD from Texas Instruments is a versatile and efficient solution for digital signal decoding and demultiplexing. Its low-voltage operation, compatibility with various logic levels, and compact form factor make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2193 $50.4390
490+ $0.2055 $100.6950
760+ $0.1985 $150.8600
1,085+ $0.1847 $200.3995
1,410+ $0.1777 $250.5570
1,760+ $0.1708 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,682 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess