EN
  • EN
  • DE

MAX383EPE

Part No MAX383EPE
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Dual SPDT 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Dual Supply Voltage 8 V
Max Supply Voltage 16 V
Min Dual Supply Voltage 3 V
Min Supply Voltage 2.7 V
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075323-MAX383EPE
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX383EPE CAD Model

Description

The MAX383EPE is a precision analog switch from Maxim Integrated, designed to deliver high performance in a wide range of applications. This component is characterized by its low on-resistance and on-resistance match between channels, which are critical parameters for many analog switching applications. The MAX383EPE is ideal for use in systems that require minimal signal distortion and high signal integrity.

Key Features

  • Low On-Resistance: The device offers a low on-resistance, typically 100 ohms, which helps to minimize signal loss and power dissipation.
  • On-Resistance Matching: The on-resistance matching between channels is less than 5 ohms, ensuring consistent performance across all switch paths.
  • Low Leakage Current: With a low leakage current specification, the MAX383EPE ensures minimal off-state signal contamination.
  • Single-Supply Operation: The switch is capable of operating from a single +5V supply, simplifying power supply design.
  • Fast Switching Speed: Fast transition times make the MAX383EPE suitable for applications that require quick signal switching.
  • TTL/CMOS-Compatible Control Inputs: Control inputs are compatible with standard TTL and CMOS levels, making it easy to interface with digital logic.

Applications

The MAX383EPE is versatile and can be employed in a variety of settings, including:

  • Sample-and-hold circuits
  • Audio signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment

Package and Quality

The product is packaged in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. This package is widely used and recognized for its ease of handling and robustness. Maxim Integrated ensures high manufacturing standards, with the MAX383EPE being no exception, offering reliable performance and quality for critical applications.

Conclusion

For designers looking for a reliable and high-performing analog switch, the MAX383EPE from Maxim Integrated stands out as an excellent choice. With its precise electrical characteristics and versatile application potential, this component is a valuable addition to any electronic system requiring high-quality analog switching.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess