EN
  • EN
  • DE

SY100EL56VZI

Part No SY100EL56VZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EL56
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262833-SY100EL56VZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL56VZI CAD Model

Description

Microchip Technology's SY100EL56VZI Dual Differential 2:1 Multiplexer

The SY100EL56VZI is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This dual differential 2:1 multiplexer is part of Microchip's extensive range of products designed for precision applications that require high-speed signal processing and reliable performance in demanding environments.

Key Features of SY100EL56VZI

  • High-Speed Operation: The SY100EL56VZI is capable of handling data rates up to 3.0Gbps, making it ideal for high-speed applications such as telecommunications, data communications, and computing where rapid data transfer is crucial.
  • Differential Design: Its differential inputs and outputs provide improved signal integrity and noise immunity, which are essential for maintaining signal quality over longer distances and in electrically noisy environments.
  • Low Voltage Differential Signaling (LVDS): The device supports LVDS, which allows for low power consumption and reduced electromagnetic interference (EMI), further enhancing its suitability for sensitive applications.
  • Power Supply: It operates with a 3.3V power supply, which is standard in many digital systems, ensuring easy integration into existing designs without the need for additional power regulation.
  • Temperature Range: The SY100EL56VZI is designed to perform reliably over an industrial temperature range, making it suitable for use in environments that experience extreme temperatures.
  • Packaging: Available in a 20-pin TSSOP package, the SY100EL56VZI offers a compact form factor that is beneficial for space-constrained applications.

Applications

The SY100EL56VZI's versatility makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Automated test equipment
  • High-frequency signal routing

With its robust feature set and Microchip's reputation for quality, the SY100EL56VZI is a reliable solution for designers looking to incorporate a high-speed, dual differential 2:1 multiplexer into their next project.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess