EN
  • EN
  • DE

SY58023UMI

Part No SY58023UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58023
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263031-SY58023UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58023UMI CAD Model

Description

The SY58023UMI from Microchip Technology is a high-performance, precision monolithic quad differential line receiver designed for applications requiring ultra-low jitter and high data rates. This device is part of Microchip's high-speed, low-power logic family and is ideally suited for interfacing with high-speed serial link or parallel link data paths in communication systems, data processing, and other high-speed signal processing applications.

Key Features

  • High-Speed Performance: The SY58023UMI is capable of handling data rates up to 12.5 Gbps, making it an excellent choice for high-speed data transmission requirements.
  • Ultra-Low Jitter: Designed to minimize signal distortion, the device ensures signal integrity by providing ultra-low jitter operation, which is critical for maintaining the quality of high-speed data.
  • Differential Inputs: The quad differential line receivers allow for robust signal reception and improved noise immunity, which is essential in noisy environments or over long cable runs.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various system design requirements and ensuring compatibility with a broad range of signal levels.
  • Fail-Safe Input: The SY58023UMI features fail-safe input structures that ensure a known logic high output if inputs are open or at a differential voltage of 0V.
  • Power Efficiency: Microchip's focus on low-power consumption makes this device an energy-efficient solution for high-speed applications.
  • Package Type: The device comes in a 32-pin MLF® (Micro Leadframe Package) that offers a compact footprint and is suitable for space-constrained applications.

Applications

The versatile SY58023UMI is ideal for a variety of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • Telecommunications systems
  • Backplane interconnects
  • Test and measurement equipment

With its blend of speed, precision, and power efficiency, the SY58023UMI from Microchip Technology is a robust solution for designers looking to enhance the performance of their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9676 $59.8704
10+ $12.2811 $122.8110
15+ $11.8977 $178.4655
21+ $11.5130 $241.7730
26+ $11.1296 $289.3696
35+ $9.9780 $349.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess