EN
  • EN
  • DE

MC10H174FNR2G

Part No MC10H174FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 10H
Package Tape & Reel
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number 10H174
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926048-MC10H174FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H174FNR2G CAD Model

Description

ON Semiconductor MC10H174FNR2G Product Overview

The MC10H174FNR2G is a high-performance, ECL (Emitter Coupled Logic) Quad D-Type Flip-Flop integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced component is designed to meet the stringent requirements of high-speed digital systems, providing reliable and fast performance for a wide range of applications.

Key Features

  • Technology: The device is built on the ECL technology which is renowned for its high-speed operation and low power consumption, making it ideal for high-frequency applications.
  • Configuration: It comprises four D-type flip-flops with single-rail outputs, offering precise edge-triggered data storage and retrieval.
  • Performance: It boasts a typical propagation delay of just 1.5 ns, ensuring rapid data processing capabilities for time-sensitive applications.
  • Operating Range: The MC10H174FNR2G operates over a wide voltage range and is characterized for operation from -40°C to 85°C, suiting various environmental conditions.
  • Package: This device comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is compact and suitable for surface-mount technology (SMT), providing space-saving advantages on printed circuit boards.

Applications

The ON Semiconductor MC10H174FNR2G is versatile and can be employed in numerous high-speed digital systems, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • High-speed data acquisition and processing
  • Instrumentation
  • Avionics and aerospace technology

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the MC10H174FNR2G is no exception. It is designed and manufactured to meet the rigorous standards of the semiconductor industry, ensuring reliability and performance for critical applications. Furthermore, ON Semiconductor provides extensive technical support and documentation, making integration and application of the MC10H174FNR2G straightforward for engineers and designers.

In conclusion, the MC10H174FNR2G from ON Semiconductor is an exceptional choice for designers looking to incorporate a fast, reliable, and energy-efficient ECL Quad D-Type Flip-Flop into their digital systems. Its high-speed operation, broad operating temperature range, and compact packaging make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess