EN
  • EN
  • DE

MAX3790CCQ

Part No MAX3790CCQ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211204-MAX3790CCQ
Ultra Librarian 3D Model Ultra Librarian MAX3790CCQ CAD Model

Description

Maxim Integrated MAX3790CCQ Product Overview

The MAX3790CCQ from Maxim Integrated is a high-performance, low-power, compact transceiver that is designed for multi-rate applications. It is an ideal solution for systems that require high-speed data transmission over optical fiber, such as Gigabit Ethernet, Fiber Channel, and other telecommunication networks.

Key Features

  • Multi-Rate Flexibility: The MAX3790CCQ supports a wide range of data rates, making it versatile for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with reduced power consumption, which is critical for high-density systems and extends the life of battery-powered devices.
  • Compact Size: The device comes in a compact, surface-mount package, which saves valuable board space and is suitable for small form factor applications.
  • Integrated Features: It includes an array of integrated features such as a laser driver, limiting amplifier, and digital diagnostics, which simplifies design and reduces external component count.
  • Performance: The MAX3790CCQ delivers robust performance with features like programmable output amplitude and emphasis, which help to maintain signal integrity over long cable runs or through multiple connectors.

Applications

The versatility and high performance of the MAX3790CCQ make it suitable for a variety of applications, including:

  • High-speed data communications
  • Gigabit Ethernet transceivers
  • Fiber Channel host bus adapters
  • Telecommunication switching systems
  • Data center networking equipment

Product Specifications

The MAX3790CCQ transceiver operates over a wide temperature range and meets stringent industrial standards. It is available in a QFN package and is RoHS compliant, ensuring it meets environmental regulations for hazardous substances.

Conclusion

Maxim Integrated's MAX3790CCQ is a powerful and flexible solution for designers looking to integrate high-speed data transmission capabilities into their products. With its multi-rate support, low power consumption, and compact form factor, this transceiver is an excellent choice for a broad range of applications in the telecommunications and data networking industries.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3890 $88.7780
4+ $36.4218 $145.6872
5+ $35.2829 $176.4145
7+ $34.1453 $239.0171
9+ $33.0076 $297.0684
12+ $29.5923 $355.1076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess