EN
  • EN
  • DE

S4012V

Part No S4012V
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Littelfuse Inc.
Package Bulk
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 20 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 7.6 A
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 120A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251AA
Other Names -S4012V
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1279035-S4012V
Ultra Librarian 3D Model Ultra Librarian S4012V CAD Model

Description

The S4012V is a silicon controlled rectifier (SCR) manufactured by Littelfuse. SCRs are semiconductor devices that act as switches, controlling high-power electrical circuits. The S4012V is designed for applications requiring high voltage and current control, such as motor control, phase control, and solid-state relays. It's characterized by its ability to switch large currents and voltages efficiently, making it suitable for industrial and heavy-duty applications.

Applications

  • Motor Speed Control: Used in AC motor speed control circuits, particularly in applications demanding precise speed regulation.
  • Phase Control: Employed in phase control circuits for adjusting AC power delivered to a load.
  • Solid State Relays (SSRs): Integrated into SSRs to provide reliable switching of AC loads.
  • Lighting Control: Found in industrial lighting control systems for dimming and switching large lighting loads.
  • Welding Equipment: Used in welding power supplies to control the welding current.
  • Battery Chargers: Used to control the charging current and voltage in high-power battery chargers.

Features

  • High Blocking Voltage: The S4012V boasts a high blocking voltage, allowing it to withstand high voltage transients and surges.
  • High Surge Current Capability: It can handle high surge currents, making it suitable for inductive loads.
  • Sensitive Gate Triggering: Requires a small gate current to trigger, improving circuit efficiency and simplifying control.
  • Glass Passivated Junctions: Glass passivation enhances the device's reliability and stability under high-temperature and high-humidity conditions.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.
  • Through-Hole Mounting: Designed for easy through-hole mounting on printed circuit boards (PCBs).

Benefits

  • Reliable Switching: Provides reliable and consistent switching performance for various AC loads.
  • Efficient Power Control: Enables efficient control of AC power, reducing energy consumption and heat generation.
  • Overvoltage Protection: Protects circuits from overvoltage conditions by quickly switching to a conducting state.
  • Simplified Circuit Design: Sensitive gate triggering simplifies circuit design and reduces the number of components required.
  • Long Lifespan: Robust construction and glass passivation contribute to a long operational lifespan.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The S4012V has a repetitive peak off-state voltage (VDRM) and a repetitive peak reverse voltage (VRRM). It has a maximum on-state current rating of 40 Amps. The gate trigger current is relatively low, which makes it easy to drive with logic-level signals. It is typically packaged in a TO-220 package for efficient heat dissipation. This SCR is designed to operate within a specified temperature range, ensuring stable performance in diverse environments. Proper heatsinking is often necessary to manage heat dissipation, especially in high-current applications. The datasheet provides detailed electrical characteristics, thermal resistance values, and mounting instructions for optimal performance.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
NXP / Nexperia
Lowest to $0.0583
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess