EN
  • EN
  • DE

DS2762AE+

Part No DS2762AE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description SBS 1.1 compliant Gas Gauge with Impedance Track™ Technology 20-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
Height 1.1 mm
Interface Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 60 µA
Number of Batteries 1
Number of Cells 1
Number of Pins 16
Operating Supply Current 60 µA
Output Voltage 4.275 V
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 172.98879 mg
Win Source Part Number 1056162-DS2762AE+
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2762AE+ CAD Model

Description

The DS2762AE+ from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This advanced monitor is ideal for portable power management applications, providing precise measurements of voltage, temperature, current, and charge accumulation in battery-powered devices.

The device features a high-precision ΔΣ analog-to-digital converter (ADC) that ensures accurate monitoring of battery parameters. With its ability to measure voltage in a range of 0V to 4.5V, current from -32,768 to 32,767 counts, and temperature from -20°C to +70°C, the DS2762AE+ is a versatile solution for various battery configurations and operating conditions.

One of the key benefits of the DS2762AE+ is its integrated sense resistor, which simplifies the design and reduces external component count. The IC also includes a 16-byte unique ID for traceability and protection against counterfeiting, enhancing the security aspect of your application.

The DS2762AE+ offers a programmable alarm system that can alert the host processor when preset thresholds for voltage, current, or temperature are exceeded. This feature is critical for protecting the battery from operating outside its safe operating area, thus prolonging its life and ensuring safe operation of the end product.

Communication with the DS2762AE+ is facilitated through a 1-Wire interface, allowing for easy integration into existing systems with minimal wiring. Moreover, the device comes in a compact TSSOP package, making it suitable for space-constrained applications.

In summary, the Maxim Integrated DS2762AE+ is a comprehensive battery monitoring solution that offers high precision, ease of use, and advanced features for protecting and managing Li+ batteries. Its robust design and integrated functionalities make it an ideal choice for designers looking to enhance the reliability and performance of their battery-powered applications.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess