Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Sensing Distance 45m
B.P.F. Center Frequency 40.0kHz
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 350μA
Orientation Side View
Mounting Style Through Hole
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 2,160
MSL Level 1 (Unlimited)
Win Source Part Number 1274838-TSOP34340
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP34340 CAD Model

Description

The supply and demand status of this component is limited. It is manufactured by Vishay Semiconductor Opto Division and can be found on their website www.vishay.com.

  • Application: sensors and transducers
  • Sensing Distance: 45m
  • Supply Current: 350μA

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to €1.5669
ECAD model for TSSP77038TR
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to €0.9950
ECAD model for TSSP4056
Rohm Semiconductor
RECEIVER REMOTE 36.7KHZ RSIP-A3 / IR Remote Receiver 36.7kHz 35°/30° 16m 3-Pin RSIP-A3 (V4) Tube
Need more? Email Us
ECAD model for RPM6937-V4
MACOM Technology Solutions
P-50C/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11238-01
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to €1.6690
ECAD model for TSOP6438TT
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
ECAD model for 11132-03
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
ECAD model for 11233-01
Rohm Semiconductor
RECEIVER REMOTE CTRL 40.0KHZ TOP / IR Remote Receiver 40kHz 45°/35° 15m 3-Pin RSIP-A3 Tube
Need more? Email Us
ECAD model for RPM7140-H4R
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to €2.3732
ECAD model for TSOP77438TT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention