EN
  • EN
  • DE

MAX3773CEE+T

Part No MAX3773CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL-RATE FIBRE CHANNEL REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Input Differential
Output Differential
Data Rate (Max) 2.125Gbps
Number of Channels 2
Delay Time 1ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 156mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number MAX377
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 703389-MAX3773CEE+T
Ultra Librarian 3D Model Ultra Librarian MAX3773CEE+T CAD Model

Description

Product Overview: MAX3773CEE+T by Maxim Integrated

The MAX3773CEE+T is a high-performance, low-power, multirate clock recovery and data retiming integrated circuit (IC) designed by Maxim Integrated. This product is tailored for network equipment where precise timing and data integrity are paramount, such as in SONET/SDH, Gigabit Ethernet, and Fibre Channel applications.

Key Features

  • Flexibility: The device supports a wide range of data rates from 155Mbps to 12.5Gbps, making it versatile for various communication standards.
  • Low Jitter Performance: Engineered to provide excellent jitter performance, the MAX3773CEE+T ensures reliable data transmission and reception, minimizing error rates.
  • Integrated Features: It comes with an integrated voltage-controlled oscillator (VCO), which simplifies the design process and reduces external component count.
  • Power Efficiency: This IC operates with a low power consumption, which is crucial for dense networking equipment where thermal management is a concern.
  • Small Form Factor: Housed in a compact, surface-mount package, the MAX3773CEE+T saves valuable board space and is suitable for high-density designs.

Applications

The MAX3773CEE+T is ideal for a range of applications in the telecommunications and data communications sectors. It is particularly well-suited for:

  • SONET/SDH Equipment
  • Gigabit and 10-Gigabit Ethernet Transceivers
  • Fibre Channel Network Interfaces
  • Backplane Interconnects
  • Test and Measurement Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX3773CEE+T is built to meet high industry standards, ensuring long-term performance in critical systems. Additionally, Maxim provides comprehensive technical support and documentation, making the integration of this IC into your product as seamless as possible.

Ordering Information

The MAX3773CEE+T is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed information on ordering and pricing, customers should contact Maxim Integrated or their authorized distributors.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess