EN
  • EN
  • DE

P1020SSE2HFB

Part No P1020SSE2HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 800/400/667 HBGA689
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Other Part Number 568-P1020SSE2HFB, 935383802557
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929779-P1020SSE2HFB
Ultra Librarian 3D Model Ultra Librarian P1020SSE2HFB CAD Model

Description

NXP Product P1020SSE2HFB Overview

The NXP P1020SSE2HFB is a high-performance, power-efficient processor designed for a wide range of applications in the embedded computing market. This processor is part of NXP's QorIQ P1 series, which is renowned for its integration of advanced processing capabilities with power-conscious design, making it an ideal choice for industrial, networking, and telecom applications where power and space are at a premium.

Key Features

  • Core: The P1020 features a dual-core configuration of the Power Architecture e500 core, capable of reaching speeds up to 800 MHz, providing a balanced performance for multi-threaded applications.
  • Integrated Security: It includes an advanced encryption engine that supports a variety of security protocols, ensuring secure data transmission and protection against unauthorized access.
  • Connectivity: With an array of integrated communication interfaces, including Gigabit Ethernet, USB 2.0, and SATA controllers, this processor can handle multiple data streams concurrently, making it highly versatile for networking tasks.
  • Power Efficiency: The P1020SSE2HFB is designed with power-saving features that enable low-power operation without sacrificing performance, which is critical for energy-sensitive applications.
  • Memory Support: It supports DDR2 and DDR3 memory, with error-correcting code (ECC) capabilities, to ensure data integrity and reliable operation in critical systems.

Applications

The NXP P1020SSE2HFB processor is suited for a variety of applications, including:

  • Enterprise and residential gateways
  • Integrated services routers
  • Switching and routing equipment
  • Network attached storage devices
  • Industrial control systems

Technical Specifications

The technical specifications for the NXP P1020SSE2HFB include a 45nm technology process, a dual-core configuration, and a 32-bit DDR2/DDR3 memory controller. The processor is available in a 689-pin FCBGA package, ensuring a compact footprint for space-constrained applications.

Conclusion

In summary, the NXP P1020SSE2HFB is a robust and versatile processor that offers a blend of performance, security, and connectivity, making it a top choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess