EN
  • EN
  • DE
  • IT

MAX3761EEP+T

Part No MAX3761EEP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Limiting Amplifier IC Optical Networks 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX3761
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 483784-MAX3761EEP+T
Ultra Librarian 3D Model Ultra Librarian MAX3761EEP+T CAD Model

Description

The MAX3761EEP+T is a high-performance, low-power, compact integrated circuit from Maxim Integrated, designed to meet the rigorous demands of high-speed data communication systems. This versatile chip is part of a family of laser driver ICs tailored for fiber optic applications, particularly suited for use in small form-factor pluggable (SFP) modules and similar high-speed serial communication devices.

Key Features

  • High-Speed Operation: The MAX3761EEP+T is capable of handling data rates up to 2.7Gbps, making it ideal for gigabit ethernet, fiber channel, and other high-speed data transfer applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal power draw, thereby reducing thermal footprint and improving system reliability.
  • Adjustable Bias and Modulation Currents: It allows for precise control over the laser diode's operating parameters, ensuring optimal performance and extending the life of the laser diode.
  • Automatic Power Control (APC) Loop: The integrated APC loop maintains constant optical power output, compensating for temperature and aging effects on the laser diode.
  • Differential Inputs: The differential input design minimizes signal noise and crosstalk, providing a cleaner signal for high-speed data transmission.
  • Compact Package: The device comes in a space-saving 20-pin QSOP package, making it suitable for dense PCB layouts and small form-factor applications.

Applications

  • Fiber Optic Transmitters
  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SFP Modules
  • SONET/SDH Equipment

The MAX3761EEP+T laser driver is engineered for reliability and performance, backed by Maxim Integrated's commitment to quality. Whether for telecommunications, data centers, or industrial data transfer, this IC provides a robust solution for managing high-speed optical signals with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess