EN
  • EN
  • DE

NCD9812MNTXG

Part No NCD9812MNTXG
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MULTICHANNEL ADC DACS AN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCD9812
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 808333-NCD9812MNTXG
Ultra Librarian 3D Model Ultra Librarian NCD9812MNTXG CAD Model

Description

ON Semiconductor NCD9812MNTXG - Robust and Efficient Power Management Solution

The ON Semiconductor NCD9812MNTXG is a cutting-edge integrated circuit designed for efficient power management in a wide range of electronic applications. This device is part of ON Semiconductor's renowned portfolio of power management solutions, known for their reliability, performance, and energy efficiency. The NCD9812MNTXG is particularly suitable for use in consumer electronics, automotive systems, and industrial equipment, where precise voltage regulation and power control are critical.

Featuring a compact footprint, the NCD9812MNTXG integrates multiple functions into a single chip, which helps to reduce the overall component count and save valuable board space. This integration also simplifies the design process, allowing for quicker time-to-market and reduced development costs. The device is housed in a robust package that ensures long-term durability and stable operation even in harsh environments.

The NCD9812MNTXG boasts high efficiency, which is essential for battery-powered devices, as it helps to extend battery life and reduce heat generation. Its advanced power management capabilities include precise voltage regulation, overcurrent protection, and thermal shutdown features, all of which contribute to the safe and reliable operation of the end product. Moreover, the device is designed to meet stringent industry standards, providing assurance of its quality and performance.

ON Semiconductor's commitment to sustainability is reflected in the NCD9812MNTXG's design, which focuses on energy-saving features and compliance with environmental regulations. This makes the NCD9812MNTXG an excellent choice for eco-conscious manufacturers looking to create greener products.

In summary, the ON Semiconductor NCD9812MNTXG is an outstanding power management solution that combines efficiency, compactness, and robustness. Its advanced features and compliance with industry standards make it an ideal choice for a diverse array of applications where reliable power management is paramount.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4046 $56.1840
90+ $1.1525 $103.7250
135+ $1.1165 $150.7275
190+ $1.0805 $205.2950
240+ $1.0445 $250.6800
325+ $0.9364 $304.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess