EN
  • EN
  • DE

MAX3711ETG+T

Part No MAX3711ETG+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 125MBPS TO 2.5GBPS, INTEGRATED L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Postamplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX371
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 754659-MAX3711ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX3711ETG+T CAD Model

Description

Maxim Integrated MAX3711ETG+T Product Overview

The Maxim Integrated MAX3711ETG+T is a highly integrated, programmable clock generator designed for use in demanding applications that require precise clock timing. This advanced product is specifically engineered to meet the needs of network infrastructure, data communication, and storage systems, where reliable and accurate clock signals are critical for system performance.

Key Features

  • High-Performance Clock Generation: The MAX3711ETG+T delivers low-jitter, high-frequency clock outputs that can be finely tuned to meet the specific requirements of your application.
  • Programmable Outputs: This device offers programmable output frequencies, allowing designers to tailor the clock signals for various subsystems within their project.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) ensures stable and accurate clock signals, even in the presence of temperature and voltage variations.
  • Flexible Power Supply: Operating from a single supply voltage, the MAX3711ETG+T provides design flexibility and simplifies power management.
  • Compact Package: Housed in a 24-pin TQFN package, the MAX3711ETG+T saves valuable board space and is suitable for high-density designs.

Applications

The MAX3711ETG+T is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data communication systems requiring high-speed data transfer
  • Storage area networks (SAN) and network attached storage (NAS) devices
  • High-performance computing and server applications
  • Industrial and medical equipment that demands precise timing solutions

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3711ETG+T is no exception. It is designed to perform consistently across a wide range of environmental conditions, ensuring uptime and system integrity. The device's robust design and manufacturing process make it a reliable choice for critical systems where failure is not an option.

In summary, the Maxim Integrated MAX3711ETG+T is a versatile, high-performance clock generator that offers precision, programmability, and reliability for sophisticated electronic systems. Its integration and compact footprint make it an excellent solution for designers looking to optimize their clock management subsystems.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess