EN
  • EN
  • DE

MAX3665EUA+T

Part No MAX3665EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 8UMAX / Transimpedance Preamplifier IC Optical Networks 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Transimpedance Preamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX3665
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 483754-MAX3665EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX3665EUA+T CAD Model

Description

Maxim Integrated Product Overview: MAX3665EUA+T

The MAX3665EUA+T is a high-performance, low-power transimpedance amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for fiber optic communication systems and is ideal for converting small photodiode currents into a usable voltage signal with high precision and speed. The MAX3665EUA+T is a crucial component in optical receivers, where it acts as the first stage of signal amplification in the presence of low-level light detection.

Key Features

  • Transimpedance Gain: The MAX3665EUA+T provides a transimpedance gain of 4900 V/A, enabling the amplification of weak photocurrents to measurable voltage levels.
  • Wide Bandwidth: It offers a wide bandwidth of 622Mbps, making it suitable for high-speed data communication applications such as Gigabit Ethernet and Fiber Channel.
  • Low Power Consumption: With a supply voltage range of 3.0V to 3.6V and low power consumption, it is an energy-efficient choice for portable and power-sensitive systems.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying the power design of the overall system.
  • Automatic Gain Control (AGC): The built-in AGC enables the MAX3665EUA+T to handle a wide range of input light levels, maintaining consistent performance.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • High-Speed Data Acquisition Systems

The MAX3665EUA+T is packaged in an 8-pin µMAX package, which is compact and suitable for space-constrained applications. Its robust design includes a differential output that reduces the impact of common-mode noise, thereby enhancing signal integrity. The device is also characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a variety of environments.

With its combination of high-speed performance, low power consumption, and integrated features, the MAX3665EUA+T from Maxim Integrated is an excellent choice for designers looking to improve the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess