EN
  • EN
  • DE
  • IT

MAX3658AETA+T

Part No MAX3658AETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP TRANSIMPEDANCE 8-TDFN / SP Amp Transimpedance Amp Single 8-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transimpedance Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021597-MAX3658AETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3658
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX3658AETA+T CAD Model

Description

Maxim Integrated Product MAX3658AETA+T Overview

The MAX3658AETA+T is a high-performance, transimpedance amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This amplifier is specifically tailored for fiber optic communication systems and is ideal for converting small photodiode currents into a usable voltage signal.

Key Features

  • High Bandwidth: The device offers a wide bandwidth which is essential for high-speed data transmission, ensuring that signals are processed quickly and efficiently.
  • Low Noise: Engineered to maintain signal integrity, the MAX3658AETA+T boasts a low-noise operation that is critical for maintaining the quality of the optical data stream.
  • Single +3.3V Supply: Operating on a single +3.3V power supply, this amplifier simplifies power management in system design.
  • Differential Outputs: The differential outputs of the MAX3658AETA+T provide improved noise immunity, which is particularly beneficial in environments with high electromagnetic interference (EMI).
  • Automatic Gain Control (AGC): With AGC, the device can maintain a stable output voltage even with varying input signal strength, making it highly adaptable to different operating conditions.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • High-Speed Data Communication

Product Specifications

The MAX3658AETA+T is available in a compact, 8-pin TDFN package, offering a space-saving solution for dense circuit boards. With its extended temperature range, it operates reliably in various environmental conditions, making it suitable for both industrial and commercial applications.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production. Its ordering number is MAX3658AETA+T, which should be used when requesting this specific part from Maxim Integrated or authorized distributors.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5979 $59.7727
30+ $3.7727 $113.1810
46+ $3.6548 $168.1208
64+ $3.5368 $226.3552
82+ $3.4190 $280.3580
110+ $3.0653 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,440 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess