EN
  • EN
  • DE
  • IT

MAX3516EUP-T

Part No MAX3516EUP-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311540-MAX3516EUP-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3516EUP-T CAD Model

Description

Maxim Integrated MAX3516EUP-T Cable Modem Amplifier

The MAX3516EUP-T from Maxim Integrated is a state-of-the-art cable modem amplifier designed to provide optimal performance for high-speed data transmission in cable networks. This integrated circuit is engineered to function as a highly efficient upstream variable-gain amplifier, making it an ideal solution for cable modems adhering to the DOCSIS 3.0 (Data Over Cable Service Interface Specification) standard, which is widely used for high-speed Internet access.

Encased in a compact 20-pin TSSOP package, the MAX3516EUP-T is tailored to offer superior signal amplification while maintaining low distortion levels. This is crucial in maintaining the integrity of the data signal as it travels through the coaxial cable network. The device features a frequency range that supports 5MHz to 65MHz upstream channels, catering to the broad spectrum of communication requirements in modern cable systems.

One of the standout features of the MAX3516EUP-T is its programmable gain amplifier (PGA), which provides the flexibility to adjust gain settings via a serial digital interface. This allows for precise control over the signal levels, ensuring that the amplifier can adapt to varying network conditions and maintain optimal performance.

The MAX3516EUP-T also boasts a low noise figure, which minimizes the addition of unwanted noise to the signal during amplification. This is crucial for maintaining a high signal-to-noise ratio (SNR), which directly impacts the quality and speed of data transmission. Additionally, the device is designed with integrated power management that enables it to operate with low power consumption, making it an energy-efficient choice for cable modem applications.

With its robust design and advanced features, the MAX3516EUP-T from Maxim Integrated is an excellent amplifier choice for manufacturers and designers looking to enhance the performance of their cable modem products. Its reliability, adaptability, and efficiency make it a standout component in the field of high-speed data communication.

You May Also Be Interested in

Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess