The ON Semiconductor SMBT1282LT1 is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering a balanced combination of good linearity, high gain, and low saturation voltage.
Key Features
- Device Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23, a small and efficient surface-mount package that is ideal for automated PCB assembly processes and space-constrained applications.
- Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 30V, making it suitable for a variety of circuits.
- Collector Current (Ic): Supports a continuous collector current of up to 500 mA, allowing it to handle moderate power loads.
- DC Current Gain (hFE): Features a high current gain, typically in the range of 100 to 600, which is beneficial for amplification applications.
- Transition Frequency (fT): Offers a transition frequency of 300 MHz, enabling its use in high-frequency signal processing.
- Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency.
- RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.
Applications
The SMBT1282LT1 is suitable for a broad array of applications, from consumer electronics to industrial control systems. Its performance characteristics make it an excellent choice for:
- Audio amplifiers and preamplifiers
- Signal processing
- Switching regulators
- Driver circuits for relays and LEDs
- General-purpose switching and amplification
With its robust design and reliable performance, the ON Semiconductor SMBT1282LT1 is a go-to transistor for engineers and designers looking for a compact, efficient, and versatile component for their electronic projects.