EN
  • EN
  • DE

MAX3464EPA+T

Part No MAX3464EPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703278-MAX3464EPA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3464EPA+T CAD Model

Description

Product Overview: MAX3464EPA+T from Maxim Integrated

The MAX3464EPA+T by Maxim Integrated is a versatile, high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, networking, and automation systems. This transceiver integrates a slew-rate-limited driver and a differential receiver, making it an ideal choice for applications requiring low electromagnetic interference (EMI) and improved data signal quality over long cable runs.

Key Features

  • Integrated Protection: The device offers robust protection features, including ±15kV electrostatic discharge (ESD) protection on the transceiver's input and output pins, ensuring reliability and longevity in harsh environments.
  • Half-Duplex Communication: Designed for half-duplex communication, the MAX3464EPA+T allows for bidirectional communication on a single pair of wires, which helps to reduce the overall system cost and complexity.
  • Low Power Operation: With a low quiescent current draw, it is suitable for power-sensitive applications, contributing to energy-efficient system designs.
  • Wide Voltage Range: The device operates from a single 5V supply, accommodating a wide range of industrial applications.
  • High Data Rates: It supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission while maintaining signal integrity.
  • Slew-Rate Limited: The MAX3464EPA+T's driver is slew-rate-limited to minimize EMI and reduce reflections caused by improperly terminated cables, ensuring error-free data transmission over longer distances.

Applications

The MAX3464EPA+T is highly suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

Package and Availability

The transceiver is available in an 8-pin DIP package, offering ease of integration into existing designs. The "+T" suffix indicates tape and reel packaging, which is optimized for automated assembly processes, making it an excellent choice for mass production requirements.

With its combination of high-speed communication, robust protection features, and low-power operation, the MAX3464EPA+T from Maxim Integrated stands out as a reliable solution for demanding communication tasks in industrial and commercial environments.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess