EN
  • EN
  • DE

MAX1162CEUB+T

Part No MAX1162CEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 200KSPS 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 701002-MAX1162CEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1162
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1162CEUB+T CAD Model

Description

Maxim Integrated MAX1162CEUB+T ADC

The MAX1162CEUB+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and stability for a wide range of applications that require precise voltage measurements, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: 16-bit resolution provides high precision for sensitive applications.
  • Sampling Rate: Offers a maximum sampling rate of 250ksps, allowing for high-speed data acquisition.
  • Power Efficiency: Operates with a single +5V supply, minimizing power consumption for battery-powered and portable devices.
  • Low Noise: Features a low noise performance, which is essential for applications that require high signal integrity.
  • Interface: Comes with a serial interface that is compatible with SPI, QSPI, and MICROWIRE, facilitating easy integration with most microcontrollers.
  • Package: Available in a compact 10-pin µMAX package, making it suitable for space-constrained applications.
  • Temperature Range: Operates over an extended industrial temperature range of -40°C to +85°C.

Applications

The MAX1162CEUB+T's precision and versatility make it an ideal choice for a variety of applications, including:

  • Portable Instrumentation
  • Industrial Process Controls
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Automotive Systems

Why Choose MAX1162CEUB+T?

Maxim Integrated's MAX1162CEUB+T ADC stands out for its combination of high precision, low power consumption, and ease of integration. Its robust design ensures reliable performance even in harsh industrial environments, making it a go-to solution for engineers who demand the best in analog-to-digital conversion technology. Whether you're developing sophisticated medical equipment or robust industrial control systems, the MAX1162CEUB+T offers the performance and reliability needed to meet the most demanding requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess