EN
  • EN
  • DE

CH532P6S

Part No CH532P6S
Manufacturer Crouse-Hinds
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965866-CH532P6S
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH532P6S CAD Model

Description

The Crouse-Hinds CH532P6S is an electrical connector designed for use in hazardous locations. It's part of a series of connectors engineered to provide secure and reliable connections in environments where flammable gases or vapors may be present. These connectors are crucial for maintaining safety and preventing explosions in industrial settings.

Applications

  • Oil and Gas Refineries: Used to connect electrical equipment in areas with potential explosive atmospheres.
  • Chemical Plants: Employed to ensure safe electrical connections in chemical processing environments.
  • Mining Operations: Utilized in underground and surface mining applications where flammable gases may be present.
  • Paint and Coating Facilities: Found in areas where flammable solvents are used.
  • Grain Processing Facilities: Used in areas with combustible dust hazards.

Features

  • Explosion-Proof Design: Engineered to contain explosions within the connector and prevent them from propagating to the surrounding environment.
  • Durable Construction: Made from robust materials to withstand harsh industrial conditions.
  • Threaded Connection: Provides a secure and reliable connection that resists vibration and loosening.
  • Corrosion Resistance: Designed to resist corrosion from chemicals and other environmental factors.
  • Compliance with Safety Standards: Meets relevant industry standards for hazardous location equipment (e.g., UL, CSA, ATEX).

Benefits

  • Enhanced Safety: Prevents explosions and protects personnel and equipment in hazardous locations.
  • Reliable Performance: Provides a secure and stable electrical connection in demanding environments.
  • Long Service Life: Durable construction ensures long-lasting performance.
  • Reduced Maintenance: Corrosion resistance minimizes maintenance requirements.
  • Compliance with Regulations: Ensures compliance with relevant safety regulations.

Additional Details

The CH532P6S connector is typically made of cast aluminum or stainless steel, depending on the specific application and environmental requirements. It often features a threaded connection for secure mating and may include O-rings or other sealing mechanisms to prevent the ingress of moisture and contaminants. The connector's explosion-proof rating and other specifications should be verified against the official Crouse-Hinds datasheet and relevant safety standards. Proper installation is critical to ensure the connector's explosion-proof integrity.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess