EN
  • EN
  • DE

MAX3440ECSA

Part No MAX3440ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703248-MAX3440ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3440ECSA CAD Model

Description

The MAX3440ECSA is a robust, 3.3V-powered, ±15kV ESD-protected, 5V-tolerant, true fail-safe RS-485/RS-422 transceiver from Maxim Integrated. This device is designed to provide reliable communication in harsh industrial environments, ensuring data integrity even in the presence of electrical noise and ground voltage differences.

Key Features

  • ESD Protection: The transceiver offers an impressive ±15kV ESD protection on both the RS-485 and RS-422 communication lines, safeguarding against electrostatic discharges that can occur during installation or operation.
  • True Fail-Safe Receiver: The MAX3440ECSA ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing a fail-safe feature that prevents false data transmission.
  • 5V-Tolerant Logic Inputs: Despite operating at 3.3V, the device's logic inputs are 5V-tolerant, allowing for easy interfacing with a broader range of microcontrollers and digital logic without the need for level shifting.
  • Half-Duplex Communication: This transceiver supports half-duplex communication, making it suitable for multi-point data transmission systems where data is alternately sent and received over a single pair of wires.
  • Hot-Swap Capability: The MAX3440ECSA includes a hot-swap feature that prevents glitches on the data bus during live insertion or removal of nodes, enhancing system reliability and uptime.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this device is ideal for use in a variety of environmental conditions.

Applications

The MAX3440ECSA is versatile and can be used in a wide range of applications, including industrial control systems, HVAC systems, building automation, networked security systems, and data acquisition systems. Its robustness and reliability make it an excellent choice for any application requiring RS-485 or RS-422 communication under challenging conditions.

Package and Availability

The transceiver is offered in an 8-pin SOIC package, providing a compact footprint suitable for space-constrained applications. As part of Maxim Integrated's commitment to quality, the MAX3440ECSA is fully specified over the extended industrial temperature range and is available for purchase from authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess