EN
  • EN
  • DE

MAX13003EEUE

Part No MAX13003EEUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701155-MAX13003EEUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13003EEUE CAD Model

Description

The MAX13003EEUE from Maxim Integrated is a high-performance, low-power, 8-channel digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This advanced DAC is housed in a compact 16-pin TSSOP package, making it an ideal solution for space-constrained applications.

Key Features

  • Resolution: The MAX13003EEUE boasts a 10-bit resolution, ensuring accurate and fine-grained analog output.
  • Channel Count: With 8 independent DAC channels, this device can manage multiple analog outputs simultaneously, increasing system flexibility.
  • Interface: It features a fast and reliable SPI interface that facilitates easy communication with microcontrollers or other digital systems.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Integrated Reference: An internal precision voltage reference reduces the need for external components, simplifying the design and saving board space.
  • Power Efficiency: Its low power consumption makes it suitable for battery-powered devices and applications where power efficiency is critical.

Applications

The versatility of the MAX13003EEUE allows it to be used in a multitude of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable battery-operated devices
  • Medical instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX13003EEUE is no exception. This DAC is designed to meet the rigorous demands of industrial and commercial applications. Its robust design ensures long-term reliability, while its advanced features provide the performance needed for critical and precise tasks.

Conclusion

Overall, the MAX13003EEUE is a versatile and reliable DAC solution that offers exceptional performance. Its multi-channel capability, integrated features, and power efficiency make it an excellent choice for designers looking to optimize their analog output needs in a compact and efficient package.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess