EN
  • EN
  • DE

MAX7420EUA+

Part No MAX7420EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ BUTTER 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7420
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706381-MAX7420EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7420EUA+ CAD Model

Description

The MAX7420EUA+ is a compact, high-performance lowpass filter from Maxim Integrated, designed to provide efficient signal processing in a variety of applications. This 5th-order, elliptic, switched-capacitor filter operates with a single +2.7V to +5.5V supply, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • High Filter Order: The device features a 5th-order filter response, which provides a sharp transition band and excellent stopband attenuation, ensuring minimal signal interference.
  • Elliptic Response: The elliptic filter design allows for steeper roll-off and better selectivity compared to Butterworth or Chebyshev filters.
  • Low Power Consumption: With its low operating current of just 1.2mA (typical) and a power-down feature that reduces current to 0.2µA (typical), the MAX7420EUA+ is optimized for power-sensitive applications.
  • Single-Supply Operation: The ability to operate with a single supply voltage ranging from +2.7V to +5.5V provides flexibility in system design and simplifies power management.
  • No External Components Required: This filter is fully integrated, meaning it does not require any external resistors, capacitors, or inductors to function, which saves space and reduces system complexity.
  • Small Package Size: Packaged in a compact 8-pin µMAX, the MAX7420EUA+ is suitable for space-constrained applications.

Applications

The MAX7420EUA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and filtering for communications equipment
  • Audio and video signal processing
  • Medical instrumentation
  • Industrial control systems
  • Portable and battery-powered electronics

With its high level of integration and performance, the MAX7420EUA+ is a reliable choice for designers looking to implement high-quality signal filtering with minimal design overhead. Its small footprint and ease of use make it an excellent option for a wide range of filtering applications.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess