EN
  • EN
  • DE

CY74FCT574TQCT

Part No CY74FCT574TQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 6.2ns @ 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1164440-CY74FCT574TQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT574TQCT CAD Model

Description

The CY74FCT574TQCT is a high-performance, octal flip-flop with 3-state outputs from Texas Instruments. Designed for use in systems that demand fast edge rates and low power consumption, this integrated circuit is part of the CY74FCT family, which is renowned for its reliability and efficiency in digital applications.

Featuring an 8-bit D-type flip-flop, the CY74FCT574TQCT captures data on the posedge of the clock. With a latch-up performance that exceeds 250mA per JESD 17, this product is built to withstand the rigors of modern electronic environments. The device also has a high drive output (-32mA IOH, 64mA IOL) which ensures strong signal transmission even in high-load conditions.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state output
  • Operating Voltage: 4.5V to 5.5V, making it compatible with a wide range of TTL environments
  • High-Speed Performance: Offers a typical clock-to-output time (tCO) of only 5.5ns, ensuring swift data transfer for high-speed applications
  • Low Power Consumption: Features a low quiescent power dissipation (40µA max) which is ideal for power-sensitive designs
  • Package: Available in a 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications

The CY74FCT574TQCT also boasts a bus-hold feature, which retains the inputs' last state whenever the input goes to a high-impedance. This eliminates the need for external pull-up or pull-down resistors and simplifies PCB design. Moreover, the device's 3-state outputs allow for connection to a bus-structured system, enhancing its versatility in complex digital circuits.

With its robust design and adherence to JEDEC standards, the CY74FCT574TQCT from Texas Instruments is the go-to choice for designers looking for a reliable and high-performing octal flip-flop. Whether it's for telecommunications, computing, or industrial applications, this component ensures a blend of speed, power efficiency, and design flexibility.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1697 $52.6365
105+ $0.9598 $100.7790
165+ $0.9298 $153.4170
225+ $0.8998 $202.4550
290+ $0.8698 $252.2420
385+ $0.7798 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess