The MAX3232ECUE+T from Maxim Integrated is a robust serial port transceiver designed to facilitate RS-232 communication in various electronic applications. This integrated circuit is part of Maxim's MAX3232 series, which is known for its reliability and performance in serial communication interfaces.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 250kbps
- Low-Power Shutdown: Yes, with a current draw of only 1µA
- Electrostatic Discharge (ESD) Protection: ±15kV using the Human Body Model
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-TSSOP
Product Benefits
The MAX3232ECUE+T is designed for battery-powered and portable applications due to its low-voltage operation and low-power consumption. It allows for easy implementation of RS-232 communication protocols in devices such as PDAs, laptops, and other mobile communication equipment. The chip's ESD protection ensures that it is resilient in harsh environments, making it suitable for industrial applications where reliability is crucial.
Applications
This transceiver is versatile and can be used in a wide range of applications. Some common uses include:
- Portable and battery-powered devices
- Point-of-sale systems
- Peripherals and computing equipment
- Industrial control and automation
- GPS receivers
Conclusion
Maxim Integrated's MAX3232ECUE+T offers a reliable and efficient solution for RS-232 communication, with its low-power requirements and high ESD protection. It is an excellent choice for designers looking to incorporate serial communication into their systems without compromising on performance or durability.