EN
  • EN
  • DE

ADS1256EVM-PDK

Part No ADS1256EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description KIT PERFORMANCE DEMO FOR ADS1256
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features ADS1256 series 24 Bit 30k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name ADS1256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number ADS1256EVMPDK, 296-30632, ADS1256EVM-PDK-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910831-ADS1256EVM-PDK
Ultra Librarian 3D Model Ultra Librarian ADS1256EVM-PDK CAD Model

Description

Product Overview: ADS1256EVM-PDK

The ADS1256EVM-PDK is a comprehensive development kit designed to assist in the rapid evaluation and prototyping of Texas Instruments' high-precision ADS1256 Analog-to-Digital Converter (ADC). This 24-bit delta-sigma ADC is known for its exceptional performance, making it an ideal choice for applications requiring high-resolution measurement, such as industrial process control, instrumentation, and medical systems.

The kit includes the ADS1256 Evaluation Module (EVM), which serves as the central component for testing and evaluating the ADS1256 ADC. This module is designed for easy connection to a microcontroller or a digital signal processor through a variety of digital interfaces. The EVM also features a range of selectable reference voltages and input ranges to accommodate a wide array of signal types.

To facilitate quick setup and use, the ADS1256EVM-PDK comes with the necessary software, including an intuitive graphical user interface (GUI) that runs on a PC. This GUI allows users to configure the ADC’s settings and visualize the conversion results in real-time, simplifying the process of performance analysis and system optimization.

The kit also includes a Precision Development Kit (PDK) motherboard, which provides power and signal routing to the ADS1256EVM. This motherboard is compatible with other evaluation modules from Texas Instruments, making it a versatile tool for a variety of development tasks. The PDK motherboard includes an onboard processor to manage data flow and a USB interface for easy connection to a PC.

The ADS1256EVM-PDK is a powerful tool for engineers and designers looking to harness the capabilities of the ADS1256 ADC. With its user-friendly features, comprehensive software support, and flexible hardware, this development kit streamlines the process of integrating high-precision ADCs into a range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess