EN
  • EN
  • DE

MAX3232ECTE

Part No MAX3232ECTE
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829758-MAX3232ECTE
Ultra Librarian 3D Model Ultra Librarian MAX3232ECTE CAD Model

Description

The MAX3232ECTE is a high-performance, low-power, true RS-232 transceiver from Maxim Integrated that is designed to meet the stringent requirements of EIA/TIA-232-F and V.28/V.24 specifications, even at ±3.0V to ±5.5V power supply voltages. This makes it an ideal choice for applications that require reliable data transmission and reception over RS-232 communication ports.

This transceiver is capable of running at a data rate of up to 250kbps, making it suitable for high-speed data communication in a variety of systems. The MAX3232ECTE features an integrated charge pump circuitry that generates the necessary ±10V RS-232 voltage levels using only four small 0.1µF external capacitors, which reduces the overall component count and board space.

The device is designed with a proprietary low-dropout transmitter output stage, providing full RS-232 performance from a 3.0V to 5.5V supply with a typical supply current of 300µA. This makes it particularly useful for battery-powered, portable, or compact power-sensitive systems such as laptops, PDAs, and handheld equipment.

The MAX3232ECTE comes in a 16-pin TSSOP package and features two drivers and two receivers. The receivers have a typical hysteresis of 0.5V, and the drivers maintain a typical output impedance of 300Ω, even when powered off (VCC = 0V). This ensures that the outputs will not load the bus when the device is shut down.

Moreover, the MAX3232ECTE is equipped with an automatic power-down feature that reduces the supply current to 1µA when the device is not in use. This feature is particularly beneficial for power conservation in battery-operated systems when the interface is idle.

Overall, the MAX3232ECTE is a robust, reliable, and energy-efficient solution for RS-232 communications that demand minimal power consumption and reduced space. Its high integration, advanced features, and compliance with industry standards make it a top choice for designers and engineers working on advanced communication interfaces.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess