EN
  • EN
  • DE

STEVAL-ILL024V1

Part No STEVAL-ILL024V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description LED BOARD FOR STM32 STP16DP05  /  STM32F103VB, STP16DP05 16, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 100mA
Outputs and Type 16, Non-Isolated
Voltage - Output 20V
Features Short-Circuit Protection
Voltage - Input 3V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STM32F103VB, STP16DP05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-9091,STEVALILL024V1
Standard Package 1
Win Source Part Number 1232624-STEVAL-ILL024V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL024V1 CAD Model

Description

STEVAL-ILL024V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL024V1 is a sophisticated evaluation platform designed by STMicroelectronics to showcase the capabilities of the LED6000 step-down LED driver. This evaluation board is specifically tailored for driving single or multiple LED strings with a total output current of up to 3 A. The LED6000 is integrated into the board, allowing designers and engineers to thoroughly evaluate this driver's performance in their specific applications.

At the heart of the STEVAL-ILL024V1 is its efficient and flexible design, which includes a wide input voltage range from 4.5 V to 38 V, making it suitable for a variety of LED lighting applications including architectural lighting, street lighting, and LED panels. The board is equipped with a dimming control feature that provides users with the ability to adjust the brightness of the LEDs, adding an extra layer of functionality for lighting solutions that require dynamic light intensity.

The evaluation board is designed with protection features in mind, including overcurrent protection, thermal shutdown, and LED short-circuit protection. These safety measures ensure that the board operates reliably under various conditions and safeguards both the LEDs and the driver from potential damage.

For those looking to develop and test LED lighting solutions, the STEVAL-ILL024V1 offers a user-friendly interface with test points and connectors that simplify the process of connecting the board to external systems. This plug-and-play aspect of the board, combined with its comprehensive user manual and technical documentation, makes the STEVAL-ILL024V1 an ideal starting point for engineers and designers looking to expedite their development process.

Overall, the STEVAL-ILL024V1 evaluation board is a testament to STMicroelectronics' commitment to providing high-quality, innovative solutions for the LED lighting industry. By offering this evaluation board, STMicroelectronics enables developers to quickly and efficiently test the features and performance of the LED6000 driver, thereby accelerating the path from concept to market-ready products.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess