Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Current Rating 500 mA
Fuse Current 500 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (AC) 32 V
Voltage Rating (DC) 63 V
Win Source Part Number 1034690-MC12CF.500
Categories Fuses
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12CF.500 CAD Model

Description

The Multicomp 1034690-MC12CF.500 is a 1206 SMD (SMT) fuse with a current rating of 500mA.

  • Fuse Type: 1206 SMD (SMT)
  • Current Rating: 500mA
  • RoHS Compliance: Compliant
  • REACH SVHC: No
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Voltage Rating (AC): 32V
  • Voltage Rating (DC): 63V

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for BK/ABC-5-R
Vishay
FUSE BOARD MOUNT 3.5A 32VDC 0603
Need more? Email Us
ECAD model for MFU0603FF03500P100
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP
Multicomp
Fuse Micro 630mA 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MST 630MA 250V
Eaton Bussmann
FUSE .250 BLACK BARRIER SMD TR / Fuse Fast Acting 0.25A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F250MA-TR
Littelfuse Inc.
FUSE BOARD MOUNT 80A 75VDC
Lowest to $6.4207
ECAD model for 0881080.UR
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 429 Series | FUSE BOARD MNT 7A 24VAC/VDC 1206
Lowest to $0.0802
ECAD model for 0429007.WRM
Eaton Bussmann
FUSE BRD MNT 500MA 250VAC RADIAL / 500 mA 250 V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Need more? Email Us
ECAD model for SS-5-500MA-AP
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD
Lowest to $1.0758
ECAD model for 37416300410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention