EN
  • EN
  • DE

XMC1301-T038F0032 AB

Part No XMC1301-T038F0032 AB
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842852-XMC1301-T038F0032 AB
Ultra Librarian 3D Model Ultra Librarian XMC1301-T038F0032 AB CAD Model

Description

The XMC1301-T038F0032 AB is a microcontroller from Infineon Technologies, part of the XMC1300 series. It is built around the ARM Cortex-M0 core, designed for real-time control applications requiring a balance of performance and energy efficiency. This microcontroller is particularly suitable for motor control, digital power conversion, and general-purpose industrial applications.

Applications

  • Motor Control: Ideal for controlling brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and AC induction motors.
  • Digital Power Supplies: Suitable for implementing digital control loops in power supplies, chargers, and inverters.
  • LED Lighting: Used in smart lighting systems for dimming, color mixing, and advanced lighting effects.
  • Home Appliances: Can be found in appliances such as washing machines, refrigerators, and air conditioners for motor control and system management.
  • Industrial Automation: Deployed in industrial control systems for controlling sensors, actuators, and other devices.

Features

  • ARM Cortex-M0 Core: Provides a balance of performance and energy efficiency.
  • 32KB Flash Memory: Offers sufficient storage for program code and data.
  • 8KB SRAM: Provides memory for real-time data processing.
  • Peripheral Set: Includes PWM timers, ADCs, comparators, and communication interfaces such as UART, SPI, and I2C.
  • Capture/Compare Units (CCU): Enable precise PWM signal generation for motor control and digital power conversion.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits

  • Precise Motor Control: Enables precise control of various types of motors, improving efficiency and performance.
  • Energy Efficiency: Reduces energy consumption in motor control and power conversion applications.
  • Flexibility: Offers a wide range of peripherals and features to support various applications.
  • Real-Time Performance: Provides deterministic execution for real-time control tasks.
  • Reduced System Cost: Integrated peripherals and features can reduce the need for external components.

Additional Details

The XMC1301-T038F0032 AB microcontroller features a high-resolution PWM timer module, which is crucial for efficient motor control and digital power applications. The device includes a 12-bit ADC for accurate analog signal measurement. It's available in a TQFP-38 package. The AB suffix might denote specific packaging or temperature range variations. This microcontroller provides a compelling solution for applications needing precise motor control and efficient energy management.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3488 $51.6736
52+ $1.9272 $100.2144
81+ $1.8670 $151.2270
111+ $1.8068 $200.5548
144+ $1.7466 $251.5104
192+ $1.5659 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess