EN
  • EN
  • DE

MAX3225EEUP

Part No MAX3225EEUP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, 1uA, 1Mbps, 3.0V to 5.5V RS-232 Transceivers | IC TXRX RS232 1MBPS SD 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MAX3225
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213037-MAX3225EEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3225EEUP CAD Model

Description

MAX3225EEUP: High-Speed, +3.0V to +5.5V, RS-232 Transceivers with AutoShutdown Plus™

The MAX3225EEUP from Maxim Integrated is a high-performance RS-232 transceiver tailored to meet the demands of high-speed communication while maintaining low power consumption. This device is designed to operate in a wide voltage range from +3.0V to +5.5V, making it highly versatile for various applications including portable and battery-powered equipment.

One of the standout features of the MAX3225EEUP is its AutoShutdown Plus™ functionality. This feature allows the device to automatically enter a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off, significantly reducing power consumption. The transceiver exits shutdown mode when it senses a valid transition on any receiver input, ensuring seamless operation without any intervention from the host system.

The MAX3225EEUP is capable of communicating at data rates up to 1Mbps, making it suitable for high-speed data communication applications. This is achieved while maintaining a low supply current, which is a critical factor for battery-powered devices where power efficiency is paramount.

Robustness is another key aspect of this transceiver. It features a ±15kV electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, which safeguards the device against sudden voltage spikes and enhances the reliability of the communication system.

Designed in a compact 20-pin TSSOP package, the MAX3225EEUP is optimized for space-constrained applications. Its small footprint and the need for minimal external components make it an excellent choice for sleek and compact designs.

Additional specifications include a receiver hysteresis of 300mV for improved noise rejection and a guaranteed data rate of 250kbps or 1Mbps, selectable by an external capacitor. The device also supports a three-state TTL/CMOS receiver outputs and a logic-selectable shutdown input (SHDN).

In conclusion, the MAX3225EEUP from Maxim Integrated is a feature-rich RS-232 transceiver that combines high-speed communication with power efficiency and robust protection features, making it an ideal choice for a wide range of applications that require reliable serial data transmission.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0030 $51.0510
41+ $2.4640 $101.0240
63+ $2.3870 $150.3810
87+ $2.3100 $200.9700
112+ $2.2330 $250.0960
150+ $2.0020 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess