Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP-8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 756999-SY100EL16VK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VK CAD Model

Description

The SY100EL16VK is a precision, high-speed differential receiver designed for use in various communication and data transmission applications. As part of Micrel's high-performance ECL (Emitter Coupled Logic) family, this device offers exceptional speed and low skew, making it suitable for demanding applications where signal integrity and timing accuracy are crucial.

Applications:

  • High-speed data transmission systems
  • Clock distribution networks
  • Level translation
  • Test and measurement equipment
  • Networking equipment

Features:

  • High bandwidth: Typically operates at frequencies exceeding 3 GHz.
  • Low skew: Ensures minimal timing differences between output signals.
  • ECL compatibility: Designed to interface with other ECL devices seamlessly.
  • Differential inputs: Provides excellent noise immunity.
  • Internal input termination: Simplifies board layout and reduces component count.
  • Operating voltage: Typically operates at -5.5V to -4.2V.
  • Output Enable Control: Allows the output to be disabled for testing or power saving purposes.

Benefits:

  • Improved signal integrity: Differential inputs and low skew minimize signal degradation.
  • Higher data throughput: High bandwidth enables faster data transmission rates.
  • Reduced system complexity: Internal termination simplifies board design.
  • Enhanced noise immunity: Differential inputs reject common-mode noise.
  • Increased reliability: Robust design ensures stable operation in demanding environments.

The SY100EL16VK differential receiver converts differential input signals to single-ended output signals. Its high bandwidth and low skew characteristics make it ideal for applications requiring precise timing and minimal signal distortion. The device's internal input termination resistors further simplify the design process by eliminating the need for external components.

This device is commonly used in clock distribution networks, where it ensures that clock signals arrive at different points in the system with minimal timing differences. It is also used in level translation applications, where it converts signals from one voltage level to another while maintaining signal integrity.

The SY100EL16VK is available in a variety of packages, including SOIC and QFN. The specific package option affects the device's thermal performance and footprint. Designers should carefully consider these factors when selecting the appropriate package for their application.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6174 $50.6436
34+ $2.9681 $100.9154
53+ $2.8754 $152.3962
72+ $2.7826 $200.3472
93+ $2.6899 $250.1607
125+ $2.4116 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention