Maxim Integrated DS1307S Real-Time Clock
The DS1307S from Maxim Integrated is a highly versatile Real-Time Clock (RTC) IC that provides precise timekeeping and data management. This compact and efficient component is designed to maintain accurate time and date information, making it an essential element for a wide array of electronic applications such as embedded systems, industrial controllers, consumer electronics, and IoT devices.
The DS1307S operates via a low-power, full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This additional memory space is perfect for storing data that must be preserved during power loss, ensuring data integrity and system reliability. The clock/calendar functionality covers seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including corrections for leap year compatibility up to the year 2100.
One of the key features of the DS1307S is its simple serial interface, which is fully I2C-compatible. This allows for easy integration into existing systems with minimal interfacing required. The device is also designed to operate on very low power, drawing less than 500nA in battery-backup mode with an oscillator running. This makes it an excellent choice for portable or battery-powered applications where power conservation is crucial.
The DS1307S is housed in an 8-pin SOIC (150mil) package, making it compact and suitable for space-constrained applications. The device's operating temperature range is from 0°C to +70°C, ensuring reliable performance across various environments.
Furthermore, the DS1307S supports a programmable square-wave output signal, providing a versatile feature for various applications that require a regulated pulse for timing or clocking purposes. This output can be set to one of four frequencies: 1Hz, 4.096kHz, 8.192kHz, or 32.768kHz, allowing for customization according to specific application needs.
Maxim Integrated's commitment to quality and reliability is evident in the DS1307S Real-Time Clock, offering designers and engineers a trusted solution for time-sensitive applications where precision and durability are paramount.