EN
  • EN
  • DE

MC10EP32DTG

Part No MC10EP32DTG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Clock Divider Buffer 1-OUT 1-IN 1:1 8-Pin TSSOP Tube / IC DIVIDER DIV X2 ECL CLK 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tube
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787666-MC10EP32DTG
Popularity Medium
Supply and Demand Status Balance
Family Name MC10EP32
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC10EP32DTG CAD Model

Description

The ON Semiconductor MC10EP32DTG is a high-performance, 3.3V ECL Differential Data, D Flip-Flop integrated circuit designed for applications demanding the fastest possible data rates and clock frequencies. This device is particularly suited for use in systems that require precise timing and synchronization, such as high-speed networking, computing, telecommunications, and signal processing equipment.

Key Features

  • High Speed: Capable of handling data rates up to 3.2 Gbps, making it ideal for high-speed data transmission and processing applications.
  • Differential Design: Differential inputs and outputs provide improved noise immunity and allow for the use of long transmission lines without compromising signal integrity.
  • Positive ECL (PECL) Clock Input: The positive ECL clock input accepts standard PECL voltage levels, allowing for easy integration with other ECL logic devices.
  • Master Reset: An asynchronous master reset (MR) clears the flip-flop, ensuring reliable operation during power-up or other reset conditions.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environments.
  • Power Supply: Designed for a supply voltage of 3.3V ±5%, providing compatibility with standard power supply voltages in modern digital systems.
  • Packaging: Available in a TSSOP-20 package, which is suitable for surface-mount technology (SMT) and allows for high-density mounting on PCBs.

Applications

The MC10EP32DTG is a versatile component that can be used in a variety of high-speed digital applications, including but not limited to:

  • High-speed data communication and processing
  • Telecommunications infrastructure
  • Networking equipment (routers, switches, and hubs)
  • Signal processing
  • Automated test equipment
  • High-frequency clock distribution networks

With its exceptional performance and reliability, the ON Semiconductor MC10EP32DTG is an excellent choice for designers looking to push the boundaries of speed and precision in their digital systems.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9886 $62.9202
16+ $7.3753 $118.0048
25+ $7.1448 $178.6200
34+ $6.9143 $235.0862
44+ $6.6839 $294.0916
58+ $5.9924 $347.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess