EN
  • EN
  • DE

MAX3212CAI

Part No MAX3212CAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +2.7V to+3.6V-Powered, 1μA Supply Current, 3-Driver/5-Receiver, True RS-232Transceiver | IC TXRX 3DRVR 5RX 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 700mV
Data Rate 235Kbps
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212982-MAX3212CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3212CAI CAD Model

Description

The MAX3212CAI from Maxim Integrated is a high-performance, low-power, 3V to 5.5V, RS-232 transceiver with an integrated charge pump circuitry. This advanced device is designed to meet the stringent specifications of EIA/TIA-232 while operating from a single voltage supply. Its versatility makes it ideal for applications requiring efficient serial communication in portable or space-constrained environments.

Key Features

  • Single Supply Operation: Operates from a single 3V to 5.5V power supply, making it suitable for a wide range of applications, including battery-powered devices.
  • Integrated Charge Pump: The onboard charge pump generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for multiple power sources.
  • Low-Power Shutdown: Features a low-power shutdown mode that reduces power consumption and extends battery life in portable applications.
  • High Data Rate: Supports data rates up to 120kbps, enabling high-speed data transmission for efficient communication.
  • Electrostatic Discharge (ESD) Protection: Equipped with ESD protection up to ±15kV, ensuring robustness and reliability in harsh environments.
  • Small Package Size: Available in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

Applications

The MAX3212CAI is designed for use in a variety of applications where RS-232 communication is required. It is particularly well-suited for:

  • Portable Data Terminals
  • Notebook and Subnotebook Computers
  • Handheld Equipment
  • Battery-Powered Devices
  • Data Acquisition Systems

In summary, the MAX3212CAI from Maxim Integrated is a versatile RS-232 transceiver that offers reliable performance, high data rates, and robust protection features. Its low-power requirements and compact size make it an excellent choice for designers looking to implement serial communication in portable or space-sensitive products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9426 $51.2538
31+ $3.2350 $100.2850
48+ $3.1339 $150.4272
66+ $3.0328 $200.1648
86+ $2.9317 $252.1262
115+ $2.6284 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess