EN
  • EN
  • DE

ILB1206ER202V

Part No ILB1206ER202V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 2K OHM 1206 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Vishay Dale
Series ILB-1206
Package Tape & Reel
Product Status Active
Filter Type -
Number of Lines 1
Impedance @ Frequency 2 kOhms @ 100 MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 500mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 1206 (3216 Metric)
Mounting Type Surface Mount
Height (Max) 0.051" (1.30mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369172-ILB1206ER202V
Ultra Librarian 3D Model Ultra Librarian ILB1206ER202V CAD Model

Description

The ILB-1206 is a ferrite bead chip filter designed for use in electronic circuits. It is manufactured by Vishay Dale.

  • Series: ILB
  • Package / Case: 1206 (3216 Metric)
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C ~ 125°C
  • Impedance @ Frequency: 2 kOhms @ 100 MHz
  • Current Rating (Max): 100mA
  • DC Resistance (DCR) (Max): 500mOhm
  • Product Status: Active
  • REACH SVHC: Unaffected
  • Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height - Seated (Max): 0.051" (1.30mm)

You May Also Be Interested in

TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1956 $50.8560
625+ $0.1605 $100.3125
965+ $0.1555 $150.0575
1,330+ $0.1505 $200.1650
1,720+ $0.1454 $250.0880
2,305+ $0.1304 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess