EN
  • EN
  • DE

SN65HVD101RGBT

Part No SN65HVD101RGBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC IO-LINK PHY FOR NODES 20-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 1V
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4)
Win Source Part Number 1098771-SN65HVD101RGBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD101RGBT CAD Model

Description

Introducing the SN65HVD101RGBT by Texas Instruments

The SN65HVD101RGBT is a cutting-edge transceiver module from the renowned semiconductor manufacturer, Texas Instruments. This high-performance product is part of TI's interface ICs category, specifically designed for robust industrial communication applications that require reliable data transmission over long distances.

At the heart of the SN65HVD101RGBT is its ability to operate within the RS-485 standards, which makes it an ideal component for networked systems in factory automation, building automation, and process control environments. The device is engineered to withstand the harsh conditions often found in industrial settings, providing both durability and reliability.

Key Features

  • Wide Supply Range: The SN65HVD101RGBT operates on a wide supply voltage range, accommodating various industrial applications without the need for additional power regulation components.
  • High-Speed Data Transfer: This transceiver is capable of facilitating high-speed data transfer rates, making it suitable for applications that demand quick and efficient communication between devices.
  • Robust Protection: The device includes built-in protection features such as ESD (Electrostatic Discharge) protection, enhancing its resilience against transient voltage spikes and other electrical disturbances.
  • Thermal Shutdown: An integrated thermal shutdown feature helps prevent damage from overheating, ensuring the transceiver's longevity and stable operation over time.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN65HVD101RGBT consumes minimal power, which is crucial for battery-operated or energy-sensitive systems.

Applications

The versatility of the SN65HVD101RGBT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial Control Networks
  • Building Management Systems
  • Networked Security Systems
  • Remote Meter Reading
  • Point of Sale Equipment

With its robust design and wide range of features, the SN65HVD101RGBT from Texas Instruments stands out as a reliable solution for designers and engineers looking to enhance their communication systems' performance and durability. Whether you're upgrading an existing system or developing a new one, this transceiver module is an excellent choice for ensuring seamless data transmission in demanding industrial environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9319 $53.3871
21+ $4.8672 $102.2112
32+ $4.7151 $150.8832
44+ $4.5630 $200.7720
57+ $4.4109 $251.4213
76+ $3.9546 $300.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess