EN
  • EN
  • DE

MAX3226ECUE+T

Part No MAX3226ECUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 250KBPS SD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 703047-MAX3226ECUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3226E
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3226ECUE+T CAD Model

Description

Maxim Integrated MAX3226ECUE+T RS-232 Interface IC

The MAX3226ECUE+T from Maxim Integrated is a highly integrated RS-232 interface IC designed for applications requiring low-voltage and low-power serial communication. This device is particularly suited for battery-powered devices, portable instrumentation, and handheld consumer products, thanks to its wide range of features that ensure reliable data transmission even under challenging conditions.

Constructed with Maxim Integrated's proprietary AutoShutdown Plus™ technology, the MAX3226ECUE+T automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or when the connected transceivers are turned off. This feature significantly extends battery life in portable applications by reducing the supply current to just 1µA.

The IC operates from a single +3.0V to +5.5V power supply, making it versatile for various system designs. It is capable of achieving a data rate of up to 1Mbps, ensuring high-speed data communication for critical applications. The MAX3226ECUE+T features a 1µF charge pump capacitor, which minimizes the board space and the number of external components required, thus simplifying the design and reducing overall system cost.

With its integrated electrostatic discharge (ESD) protection, the MAX3226ECUE+T can withstand ±15kV ESD strikes without sustaining damage, ensuring robust performance in environments where ESD events are likely to occur. The device comes in a 16-TSSOP package, offering a compact footprint ideal for space-constrained applications.

The MAX3226ECUE+T supports the standard RS-232 protocol and includes two drivers and two receivers, providing the necessary interface for full-duplex communication. The receivers remain active in shutdown mode, allowing the device to wake up upon detecting a signal on the RS-232 input lines, which is a critical feature for remote wake-up and ring indicator applications.

In summary, the MAX3226ECUE+T from Maxim Integrated is a feature-rich RS-232 interface IC that offers low-voltage operation, high-speed data rates, ESD protection, and power conservation through its AutoShutdown Plus™ technology. It is a reliable solution for designers looking to incorporate serial communication into their low-power, portable, or space-constrained devices.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess