EN
  • EN
  • DE

MAX31855JASA+T

Part No MAX31855JASA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMOCOUPLE-DGTL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple (J)
Output Type Digital
Current - Supply 900μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX31855
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804444-MAX31855JASA+T
Ultra Librarian 3D Model Ultra Librarian MAX31855JASA+T CAD Model

Description

The MAX31855JASA+T from Maxim Integrated is a sophisticated thermocouple-to-digital converter integrated circuit designed for temperature measurement and control systems. This compact, high-precision device is specifically engineered to interface with a K-type thermocouple and provides a digital output corresponding to the temperature detected by the thermocouple.

The MAX31855JASA+T operates over a wide temperature range, making it suitable for a diverse array of applications, from industrial systems to consumer products. The device can measure temperatures from -200°C to +700°C with an accuracy of ±2°C, ensuring precise readings for critical applications. Additionally, it offers a high level of integration by including cold-junction compensation, which accounts for variations in the temperature at the thermocouple's reference junction, further enhancing its accuracy.

This converter is designed with simplicity in mind, providing a direct digital interface that can be easily connected to a microcontroller or other digital system. It communicates via an SPI-compatible interface, allowing for fast data transfer and straightforward integration into existing designs. The MAX31855JASA+T is also characterized by its 14-bit resolution, which ensures a fine granularity of temperature readings.

The device is housed in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Additionally, it operates on a single supply voltage of 3.0V to 3.6V, making it compatible with most low-voltage systems and ensuring low power consumption. The MAX31855JASA+T also features a fault detection system that alerts the user to any disconnections in the thermocouple circuit, thereby providing robust and reliable temperature monitoring.

Maxim Integrated's commitment to quality and reliability is evident in the MAX31855JASA+T, making it an ideal choice for designers seeking a high-performance, easy-to-use temperature sensing solution. Its combination of accuracy, integration, and user-friendly interface positions it as a top contender in the field of thermal management and temperature sensing technologies.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8432 $59.3728
9+ $12.1791 $109.6119
13+ $11.7985 $153.3805
18+ $11.4179 $205.5222
23+ $11.0373 $253.8579
31+ $9.8955 $306.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess