EN
  • EN
  • DE

LMH0034MAX/NOPB

Part No LMH0034MAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SOIC / SMPTE 292M / 259 M Interface 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications SMPTE 292M / 259 M
Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number LMH0034
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 186490-LMH0034MAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0034MAX/NOPB CAD Model

Description

The LMH0034MAX/NOPB from Texas Instruments is a high-performance serial digital interface (SDI) cable equalizer that is designed to equalize and restore signals received over 75-ohm coaxial cable.

  • Supports: data rates up to 2.97 Gbps, making it suitable for SDI, HD-SDI, and 3G-SDI applications
  • Automatically adjusts: its equalization to optimize signal integrity and minimize system jitter
  • Cable Length Indicator: provides an approximate length of the cable being equalized
  • Low power consumption: operates on a single 3.3V power supply and consumes less than 250mW of power
  • Power-down feature: reduces power consumption when the equalizer is not in use
  • Compact design: housed in a 16-pin HTSSOP PowerPAD package
  • Robust: features a wide operating temperature range and is RoHS compliant

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9760 $65.9280
6+ $18.0316 $108.1896
9+ $17.4682 $157.2138
12+ $16.9047 $202.8564
16+ $16.3412 $261.4592
21+ $14.6507 $307.6647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess