EN
  • EN
  • DE

TDA19998HL/C1,518

Part No TDA19998HL/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC DVI/HDMI SWITCH 100LQFP / High Performance Transceiver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type HDMI 1.4
Applications HD Displays, DVI/HDMI
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 796535-TDA19998HL/C1,518
Popularity Medium
Supply and Demand Status Balance
Family Name TDA19998HL
Introduction Date March 30, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA19998HL/C1,518 CAD Model

Description

The TDA19998HL/C1,518 is a cutting-edge high-definition multimedia interface (HDMI) switch fabricated by NXP Semiconductors, a leader in the semiconductor industry. This component is designed to facilitate seamless audio and video signal transmission between devices, making it an essential part of home entertainment systems, professional AV setups, and various multimedia applications.

Key Features

  • High-Definition Support: The TDA19998HL/C1,518 is capable of handling high-definition video streams, supporting resolutions up to 1080p and beyond, ensuring crisp and clear visual experiences.
  • Audio Versatility: This device is adept at transmitting multiple audio formats, including standard stereo, DTS-HD Master Audio, and Dolby TrueHD, providing an immersive sound experience.
  • Advanced Switching Capabilities: With multiple HDMI inputs, the TDA19998HL/C1,518 allows for easy switching between different video and audio sources without compromising signal integrity.
  • Enhanced Compatibility: The switch is designed to be compatible with a wide range of HDMI-enabled devices such as Blu-ray players, game consoles, computers, and digital receivers.
  • Deep Color Technology: It supports deep color depths, allowing for a richer and more vibrant color palette to enhance the visual quality of content.
  • Content Protection: The product incorporates HDCP (High-bandwidth Digital Content Protection) technology to ensure secure transmission of copyrighted digital content.

Applications

The TDA19998HL/C1,518 is ideal for a variety of applications where high-quality video and audio streaming is required. It is particularly useful in:

  • Home Theater Systems
  • Digital Signage Solutions
  • Professional Audio/Video Equipment
  • Gaming Consoles
  • Video Conferencing Systems

Technical Specifications

The TDA19998HL/C1,518 comes in a compact HLQFP package and operates over a wide temperature range, making it suitable for various operating environments. It also features low power consumption, contributing to the energy efficiency of the overall system.

Ordering Information

For purchasing the TDA19998HL/C1,518, customers can refer to the part number provided and contact authorized NXP Semiconductors distributors or visit the official NXP website for more information.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess