EN
  • EN
  • DE

MAX3243EEWI

Part No MAX3243EEWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SOIC / ±15kV ESD-Protected, 1uA, 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series MAX3243
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814304-MAX3243EEWI
Ultra Librarian 3D Model Ultra Librarian MAX3243EEWI CAD Model

Description

Maxim Integrated's MAX3243EEWI: Robust Interface IC for Serial Communication

The MAX3243EEWI from Maxim Integrated is a highly versatile and robust interface integrated circuit (IC) designed to facilitate serial communication in demanding applications. This IC is part of Maxim's family of transceivers for RS-232 and V.28 serial protocols, providing reliable data transmission with a focus on minimizing power consumption and enhancing connectivity features.

Key Features:

  • Power-Efficient Operation: The MAX3243EEWI features a low-power shutdown mode that significantly reduces power consumption when the device is inactive, making it ideal for battery-powered applications.
  • High Data Rate: With a capability to support data rates up to 1Mbps, this transceiver is well-suited for high-speed data communication requirements.
  • Electrostatic Discharge (ESD) Protection: The device offers robust ESD protection up to ±15kV, ensuring reliability and longevity in environments prone to static discharges.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 3.0V to 5.5V, the MAX3243EEWI can easily integrate into a variety of system designs without the need for additional power regulation components.
  • Flexible Interface: With a 3-driver/5-receiver configuration, the IC can interface with up to three transmitters and five receivers, providing ample connectivity for complex serial communication tasks.

Applications:

The MAX3243EEWI is engineered to meet the stringent requirements of a broad range of applications. It is particularly well-suited for portable or compact devices where power efficiency and space-saving are critical. Typical applications include:

  • Notebook, sub-notebook, and palmtop computers
  • Battery-powered equipment
  • Handheld devices
  • Peripherals
  • Industrial and medical equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX3243EEWI, making it a reliable choice for designers looking to incorporate a dependable RS-232 interface into their products. With its combination of power efficiency, high data rate, and ESD protection, this transceiver stands out as a premier solution for serial communication challenges.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess