Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 18V
Logic Voltage - VIL, VIH 1.2V, 2.7V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276169-UCC27714DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27714DR CAD Model

Description

Texas Instruments UCC27714DR High-Speed, High-Side and Low-Side Gate Driver

The UCC27714DR by Texas Instruments is a high-performance, high-speed gate driver designed to drive both the high-side and low-side N-Channel MOSFETs or IGBTs in a synchronous buck, boost, or half-bridge configuration. This integrated circuit is well-suited for a variety of power applications, including switch-mode power supplies, motor drives, and DC-AC inverters for renewable energy systems.

Featuring a robust output drive capability of 4 A source and 4 A sink current, the UCC27714DR ensures efficient switching performance for power conversion devices. It is designed to work with supply voltages ranging from 10 V to 18 V, providing flexibility in various design scenarios. The device's fast propagation delays of 16 ns typical with 4 ns maximum delay matching between channels, enable high-frequency operation and help reduce dead-time, thus improving overall system efficiency.

The UCC27714DR incorporates advanced features such as a 3-V undervoltage lockout (UVLO) for VCC, which ensures the gate driver operates at an adequate supply voltage, thus protecting power devices from insufficient gate drive voltage. Moreover, it includes an interlocking function that prevents both outputs from being high simultaneously, reducing the risk of shoot-through in the power stage.

Designed to withstand harsh environments, the UCC27714DR offers an extended temperature range of -40°C to 125°C and comes in an 8-pin SOIC package that is compact and suitable for space-constrained applications. The device also has a robust 4-kV ESD rating, which adds an extra layer of protection against electrostatic discharge events.

With its combination of high-speed operation, robust drive strength, and advanced protection features, the Texas Instruments UCC27714DR is an excellent choice for designers looking to improve the performance and reliability of their power systems.

You May Also Be Interested in

IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Infineon Technologies
High(Dual Mode) Side Driver | IC DVR LOW SIDE/DUAL HI 16-SOIC
Need more? Email Us
ECAD model for IRS21858SPBF
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
Microchip Technology
Dual 3A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS Process | IC DRIVER MOSFET 3A DUAL 8-DIP
Lowest to $1.3926
ECAD model for MIC4425CN
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1108 $55.5400
100+ $1.0405 $104.0500
150+ $1.0053 $150.7950
215+ $0.9350 $201.0250
280+ $0.8999 $251.9720
350+ $0.8647 $302.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,540 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention