EN
  • EN
  • DE

MAX3110EENI+G36

Part No MAX3110EENI+G36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI COMPAT 28-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX3110E
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 702946-MAX3110EENI+G36
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3110EENI+G36 CAD Model

Description

Maxim Integrated's MAX3110EENI+G36: A Comprehensive Solution for Serial Communication

The MAX3110EENI+G36 is an innovative product from Maxim Integrated that combines a full-featured UART (Universal Asynchronous Receiver-Transmitter) with a high-speed SPI™ (Serial Peripheral Interface) bus and an internal oscillator to provide a versatile and efficient serial communication interface. This integrated circuit is designed to facilitate seamless data transfer between a microcontroller and a serial port, making it an ideal choice for a wide range of applications in industrial control systems, point-of-sale terminals, and network communication devices.

One of the standout features of the MAX3110EENI+G36 is its integrated 16-byte FIFO (First In, First Out) buffers for both the transmit and receive functions. These buffers significantly enhance data handling efficiency by allowing the device to store multiple bytes of data, reducing the overhead on the host processor and improving overall system performance. The device operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with various logic levels and power supplies.

The MAX3110EENI+G36 is also equipped with an integrated crystal oscillator that operates at a frequency of 1.8432MHz. This feature eliminates the need for an external crystal, reducing the bill of materials and simplifying the design process. The device's flexible baud rate generator can be programmed to generate a wide range of baud rates, providing the versatility needed to support various communication standards.

Maxim Integrated has designed the MAX3110EENI+G36 with a focus on reliability and robustness. The device features built-in electrostatic discharge (ESD) protection circuits, which safeguard the IC against voltage spikes and transient conditions that commonly occur in industrial environments. Additionally, the MAX3110EENI+G36 is available in a compact 28-pin SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications.

Overall, the MAX3110EENI+G36 from Maxim Integrated is a high-quality, feature-rich UART with SPI interface that offers designers a reliable and cost-effective solution for their serial communication needs. Its integration of critical functions and ease of use make it a valuable component for any project requiring robust serial data exchange.

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7899 $110.7899
2+ $107.2163 $214.4326
3+ $103.6428 $310.9284
4+ $92.9209 $371.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess