EN
  • EN
  • DE
  • IT

MM912KS812AMAFR2

Part No MM912KS812AMAFR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT HCS12 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Engine Control
Core Processor S12XS
Program Memory Type FLASH (256kB)
Controller Series HCS12
RAM Size 12K x 8
Interface CAN, SCI, SPI
Number of I/O 6
Voltage - Supply 4.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number MM912
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345996-MM912KS812AMAFR2
Ultra Librarian 3D Model Ultra Librarian MM912KS812AMAFR2 CAD Model

Description

The NXP MM912KS812AMAFR2 is a highly sophisticated integrated circuit designed to meet the rigorous demands of automotive and industrial applications. This precision-engineered component is part of NXP's extensive portfolio of mixed-signal devices that combine analog and digital functions to achieve improved performance, reduced system complexity, and cost-effectiveness.

Key Features

  • Dual System Basis Chip (SBC): Integrates an HCS12 microcontroller with a SMARTMOS analog control IC, providing a comprehensive solution for automotive body electronics.
  • Advanced Power Management: Features include low-dropout regulators, a watchdog timer, and fail-safe I/O ports, ensuring reliable operation under various conditions.
  • Robust Communication: Supports LIN and CAN networks for seamless data transmission and connectivity within automotive systems.

Applications

This IC is designed to address the needs of complex automotive systems, including but not limited to:

  • Body control modules
  • Power distribution centers
  • Lighting systems
  • Window lift and sunroof controls

Quality and Reliability

NXP is committed to the highest standards of quality, and the MM912KS812AMAFR2 is no exception. It is manufactured to withstand the harsh conditions of automotive environments, ensuring long-term reliability and performance. The device is AEC-Q100 qualified, which is a critical standard in the automotive industry, indicating that it has passed stringent reliability tests.

Environmental Compliance

The MM912KS812AMAFR2 adheres to environmental regulations, including RoHS compliance, which ensures that the product is free from hazardous substances. This commitment to environmental responsibility makes it a suitable choice for developers looking to create eco-friendly and sustainable products.

With its robust feature set and adherence to industry standards, the NXP MM912KS812AMAFR2 is an ideal choice for designers seeking a reliable, high-performance integrated circuit for their automotive or industrial applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $1.6979
NEC
Lowest to $9.6119
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess