EN
  • EN
  • DE
  • IT

MAX294EPA+

Part No MAX294EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX294
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702805-MAX294EPA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX294EPA+ CAD Model

Description

Product Overview: MAX294EPA+ from Maxim Integrated

The MAX294EPA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a sharp transition band and excellent stopband attenuation. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply, making it ideal for a wide range of applications in signal processing and communications.

Key Features

  • High Order Filter: The 8th-order elliptic filter design ensures a steep roll-off and minimal passband ripple.
  • Programmable Cutoff Frequency: Users can set the cutoff frequency from 0.1Hz to 25kHz, making it versatile for various applications.
  • Low Distortion: The MAX294EPA+ boasts low THD (Total Harmonic Distortion), which is critical for maintaining signal integrity.
  • Clock-Tunable: The cutoff frequency can be tuned by an external clock or can be controlled by an onboard oscillator.
  • Single Supply Operation: The device operates with a single +5V supply, simplifying power supply design.

Applications

The MAX294EPA+ is suitable for a variety of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Signal reconstruction filters
  • Medical instrumentation
  • Communications systems

Package and Quality

The MAX294EPA+ comes in a compact 8-pin DIP package, allowing for easy integration into various circuit designs. Maxim Integrated is committed to high-quality standards, and this product is no exception, ensuring reliability and performance.

Conclusion

With its precise filter characteristics and programmable features, the MAX294EPA+ from Maxim Integrated stands out as a top choice for designers looking for a reliable and flexible lowpass filter solution. Whether it's for professional audio equipment, sophisticated data systems, or precision instrumentation, the MAX294EPA+ delivers the performance required for critical filtering tasks.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6198 $74.4792
8+ $15.2772 $122.2176
12+ $14.8002 $177.6024
17+ $14.3220 $243.4740
21+ $13.8450 $290.7450
28+ $12.4128 $347.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess